Newport MKS Optic Rotation Mount, 50.8 mm, Fine Adjust Knob, 8-32 and M4 RSP-2T

Description
The RSP-2T Optic Rotation Mount features full ball bearing races to provide exceptionally smooth and continuous angular positioning for 2 inch (50.8 mm) diameter optics or components. A delrin retaining ring is provided to secure the optic. The rotating platform has six 8-32 and six M4 threaded holes for added mounting flexibility. Lockable Coarse and Fine Rotation RSP Series Rotation Mounts feature full ball bearing races and can be coarsely aligned using the knurled edge of the rotating platform. Fine adjustment, with 4 arc-minute sensitivity, is made easily with a top mounted knob. Position can be locked in place securely with the little screw in the center of the knob. Position is indicated in 2° increment markings around the top circumference. Versatile Optic Mounting RSP Series Rotation Mounts hold 1.0 or 2.0 in. optic such as waveplates and polarizers securely in place with included retaining rings. Additionally, a variety of optic and optic holders can directly thread into the central threaded aperture. For example, RSP-1T can hold 0.5 in. optic in adapter, 0.5 in. beamsplitting cube in holder, or Glan-Laser Calcite Polarizers such as . RSP-2T can hold 2.0 in. cylindrical lens in rotation adapter or 1.0 in. beamsplitting cube in holder. Post or Table Mounting RSP Series Rotation Mounts can be post mounted in vertical configuration using the tapped holes on the side of the frame. Alternatively, they can be used as a stage and directly mounted to optical table, breadboard, or other stage using two counter bored clearance holes on diagonal corners. Aperture inserts and are available to make them a solid platform for on-axis mounting and rotation of optical component supported by an optical post.
Request a Quote
Description
The RSP-2T Optic Rotation Mount features full ball bearing races to provide exceptionally smooth and continuous angular positioning for 2 inch (50.8 mm) diameter optics or components. A delrin retaining ring is provided to secure the optic. The rotating platform has six 8-32 and six M4 threaded holes for added mounting flexibility. Lockable Coarse and Fine Rotation RSP Series Rotation Mounts feature full ball bearing races and can be coarsely aligned using the knurled edge of the rotating platform. Fine adjustment, with 4 arc-minute sensitivity, is made easily with a top mounted knob. Position can be locked in place securely with the little screw in the center of the knob. Position is indicated in 2° increment markings around the top circumference. Versatile Optic Mounting RSP Series Rotation Mounts hold 1.0 or 2.0 in. optic such as waveplates and polarizers securely in place with included retaining rings. Additionally, a variety of optic and optic holders can directly thread into the central threaded aperture. For example, RSP-1T can hold 0.5 in. optic in adapter, 0.5 in. beamsplitting cube in holder, or Glan-Laser Calcite Polarizers such as . RSP-2T can hold 2.0 in. cylindrical lens in rotation adapter or 1.0 in. beamsplitting cube in holder. Post or Table Mounting RSP Series Rotation Mounts can be post mounted in vertical configuration using the tapped holes on the side of the frame. Alternatively, they can be used as a stage and directly mounted to optical table, breadboard, or other stage using two counter bored clearance holes on diagonal corners. Aperture inserts and are available to make them a solid platform for on-axis mounting and rotation of optical component supported by an optical post.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Rotation Mount, 50.8 mm, Fine Adjust Knob, 8-32 and M4 - RSP-2T - Newport MKS
Irvine, CA, United States
Optic Rotation Mount, 50.8 mm, Fine Adjust Knob, 8-32 and M4
RSP-2T
Optic Rotation Mount, 50.8 mm, Fine Adjust Knob, 8-32 and M4 RSP-2T
The RSP-2T Optic Rotation Mount features full ball bearing races to provide exceptionally smooth and continuous angular positioning for 2 inch (50.8 mm) diameter optics or components. A delrin retaining ring is provided to secure the optic. The rotating platform has six 8-32 and six M4 threaded holes for added mounting flexibility. Lockable Coarse and Fine Rotation RSP Series Rotation Mounts feature full ball bearing races and can be coarsely aligned using the knurled edge of the rotating platform. Fine adjustment, with 4 arc-minute sensitivity, is made easily with a top mounted knob. Position can be locked in place securely with the little screw in the center of the knob. Position is indicated in 2° increment markings around the top circumference. Versatile Optic Mounting RSP Series Rotation Mounts hold 1.0 or 2.0 in. optic such as waveplates and polarizers securely in place with included retaining rings. Additionally, a variety of optic and optic holders can directly thread into the central threaded aperture. For example, RSP-1T can hold 0.5 in. optic in adapter, 0.5 in. beamsplitting cube in holder, or Glan-Laser Calcite Polarizers such as . RSP-2T can hold 2.0 in. cylindrical lens in rotation adapter or 1.0 in. beamsplitting cube in holder. Post or Table Mounting RSP Series Rotation Mounts can be post mounted in vertical configuration using the tapped holes on the side of the frame. Alternatively, they can be used as a stage and directly mounted to optical table, breadboard, or other stage using two counter bored clearance holes on diagonal corners. Aperture inserts and are available to make them a solid platform for on-axis mounting and rotation of optical component supported by an optical post.

The RSP-2T Optic Rotation Mount features full ball bearing races to provide exceptionally smooth and continuous angular positioning for 2 inch (50.8 mm) diameter optics or components. A delrin retaining ring is provided to secure the optic. The rotating platform has six 8-32 and six M4 threaded holes for added mounting flexibility.

Lockable Coarse and Fine Rotation

RSP Series Rotation Mounts feature full ball bearing races and can be coarsely aligned using the knurled edge of the rotating platform. Fine adjustment, with 4 arc-minute sensitivity, is made easily with a top mounted knob. Position can be locked in place securely with the little screw in the center of the knob. Position is indicated in 2° increment markings around the top circumference.


Versatile Optic Mounting

RSP Series Rotation Mounts hold 1.0 or 2.0 in. optic such as waveplates and polarizers securely in place with included retaining rings. Additionally, a variety of optic and optic holders can directly thread into the central threaded aperture. For example, RSP-1T can hold 0.5 in. optic in adapter, 0.5 in. beamsplitting cube in holder, or Glan-Laser Calcite Polarizers such as . RSP-2T can hold 2.0 in. cylindrical lens in rotation adapter or 1.0 in. beamsplitting cube in holder.


Post or Table Mounting

RSP Series Rotation Mounts can be post mounted in vertical configuration using the tapped holes on the side of the frame. Alternatively, they can be used as a stage and directly mounted to optical table, breadboard, or other stage using two counter bored clearance holes on diagonal corners. Aperture inserts and are available to make them a solid platform for on-axis mounting and rotation of optical component supported by an optical post.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RSP-2T
Product Name Optic Rotation Mount, 50.8 mm, Fine Adjust Knob, 8-32 and M4
Load Capacity 15.06 lbs (6.83 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 350 mm, High-Speed DC Drive - RV350CC - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 80 deg/sec
Torque Capacity 1.24E-4 In-lbs (1.43E-4 kg-cm)
View Details
Motorized Rotation Stage, 350 mm, High-Torque DC Drive, Folded - RV350CCHL-F - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 2.65E-4 In-lbs (3.06E-4 kg-cm)
View Details
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGS80 - BGS80PP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 13.49 lbs (6.12 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Rotation Stage, Compact, 360°, 4°/s, DC Servo Motor - SR50CC - Newport MKS
Specs
Drive Type DC Servo
Load Capacity 6.74 lbs (3.06 kg)
Rotary Velocity 4 deg/sec
View Details