ETEL S.A. High Precision Positioning Stage DXRH

Description
Our latest rotary axis solution, the DXRH, 1 degree of freedom (DOF) mechanical bearing design, is characterised by exceptional accuracy. The DXRH is characterised by its encoder system and unrivalled mechanical properties comparable to those of air bearing solutions – without the associated complexity. Supported by HEIDENHAIN best in class encoder and bearing technology and our toothless direct drive motor, the DXRH ensures precise performance without torque ripple. Full compatibility with our standard interfaces enables seamless integration and performance upgrade without the need for redesign. Characteristics Bidirectional repeatability: ±0.25 arcsec Position accuracy down to ±3 arcsec (w/o calibration) Position stability: ±2,5 marcsec Radial runout: ±1 µm Total axial error: ±2 µm”
Request a Quote Datasheet
Description
Our latest rotary axis solution, the DXRH, 1 degree of freedom (DOF) mechanical bearing design, is characterised by exceptional accuracy. The DXRH is characterised by its encoder system and unrivalled mechanical properties comparable to those of air bearing solutions – without the associated complexity. Supported by HEIDENHAIN best in class encoder and bearing technology and our toothless direct drive motor, the DXRH ensures precise performance without torque ripple. Full compatibility with our standard interfaces enables seamless integration and performance upgrade without the need for redesign. Characteristics Bidirectional repeatability: ±0.25 arcsec Position accuracy down to ±3 arcsec (w/o calibration) Position stability: ±2,5 marcsec Radial runout: ±1 µm Total axial error: ±2 µm”
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Positioning Stage - DXRH - ETEL S.A.
Môtiers, Switzerland
High Precision Positioning Stage
DXRH
High Precision Positioning Stage DXRH
Our latest rotary axis solution, the DXRH, 1 degree of freedom (DOF) mechanical bearing design, is characterised by exceptional accuracy. The DXRH is characterised by its encoder system and unrivalled mechanical properties comparable to those of air bearing solutions – without the associated complexity. Supported by HEIDENHAIN best in class encoder and bearing technology and our toothless direct drive motor, the DXRH ensures precise performance without torque ripple. Full compatibility with our standard interfaces enables seamless integration and performance upgrade without the need for redesign. Characteristics Bidirectional repeatability: ±0.25 arcsec Position accuracy down to ±3 arcsec (w/o calibration) Position stability: ±2,5 marcsec Radial runout: ±1 µm Total axial error: ±2 µm”

Our latest rotary axis solution, the DXRH, 1 degree of freedom (DOF) mechanical bearing design, is characterised by exceptional accuracy.

The DXRH is characterised by its encoder system and unrivalled mechanical properties comparable to those of air bearing solutions – without the associated complexity. Supported by HEIDENHAIN best in class encoder and bearing technology and our toothless direct drive motor, the DXRH ensures precise performance without torque ripple.

Full compatibility with our standard interfaces enables seamless integration and performance upgrade without the need for redesign.

Characteristics

  • Bidirectional repeatability: ±0.25 arcsec
  • Position accuracy down to ±3 arcsec (w/o calibration)
  • Position stability: ±2,5 marcsec
  • Radial runout: ±1 µm
  • Total axial error: ±2 µm”
Supplier's Site Datasheet

Technical Specifications

  ETEL S.A.
Product Category Rotary Stages
Product Number DXRH
Product Name High Precision Positioning Stage
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
Repeatability -6.94E-5 to 6.94E-5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details