Bell-Everman Inc. 200mm Low Profile Precision Rotary Stage DDT200

Description
The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your payload with the absolute minimum amount of added hardware, providing for attractive packaging without sacrificing performance. The leveling features of the DDT200 allow for quick installation (tip, tilt, and elevation) into your equipment and easy integration into additional Bell-Everman linear axes.
Description
The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your payload with the absolute minimum amount of added hardware, providing for attractive packaging without sacrificing performance. The leveling features of the DDT200 allow for quick installation (tip, tilt, and elevation) into your equipment and easy integration into additional Bell-Everman linear axes.

Suppliers

Company
Product
Description
Supplier Links
200mm Low Profile Precision Rotary Stage - DDT200 - Bell-Everman Inc.
Goleta, CA, USA
200mm Low Profile Precision Rotary Stage
DDT200
200mm Low Profile Precision Rotary Stage DDT200
The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your payload with the absolute minimum amount of added hardware, providing for attractive packaging without sacrificing performance. The leveling features of the DDT200 allow for quick installation (tip, tilt, and elevation) into your equipment and easy integration into additional Bell-Everman linear axes.

The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your payload with the absolute minimum amount of added hardware, providing for attractive packaging without sacrificing performance. The leveling features of the DDT200 allow for quick installation (tip, tilt, and elevation) into your equipment and easy integration into additional Bell-Everman linear axes.

Technical Specifications

  Bell-Everman Inc.
Product Category Rotary Stages
Product Number DDT200
Product Name 200mm Low Profile Precision Rotary Stage
Stage Type Rotary Positioning
Drive Type DC Servo
Drive Mechanism Direct Drive
Output Feedback Table Position
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 120 mm, High-Torque DC Drive, Folded - RV120CCHL-F - Newport MKS
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 1.33E-4 In-lbs (1.53E-4 kg-cm)
View Details
PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
100mm Low Profile Precision Rotary Stage - DDT100 - Bell-Everman Inc.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo
Drive Mechanism Direct Drive
View Details