Newport MKS Motorized Rotation Stage, 120 mm, High-Torque Mini-Step Drive, Folded RV120BPP-F

Description
The RV120BPP-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Mini-step drive enabling high angular speed motions up to 20°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
Request a Quote Datasheet
Description
The RV120BPP-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Mini-step drive enabling high angular speed motions up to 20°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, 120 mm, High-Torque Mini-Step Drive, Folded - RV120BPP-F - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, 120 mm, High-Torque Mini-Step Drive, Folded
RV120BPP-F
Motorized Rotation Stage, 120 mm, High-Torque Mini-Step Drive, Folded RV120BPP-F
The RV120BPP-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Mini-step drive enabling high angular speed motions up to 20°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.

The RV120BPP-F Folded High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Mini-step drive enabling high angular speed motions up to 20°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RV120BPP-F
Product Name Motorized Rotation Stage, 120 mm, High-Torque Mini-Step Drive, Folded
Load Capacity 405 lbs (184 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Platform Rotation Stage, 40 mm Diameter, 10° Fine, BM11.5 Included, M3 and M6 - M-RS40 - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Platter 1.57 inch (40 mm)
View Details
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS100 - URS100BPP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 40 deg/sec
View Details
Motorized Goniometer, ±45° Travel, Full-step, Vacuum, M6, BGM120 - M-BGM120PEBV6 - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 2 deg/sec
View Details