PI (Physik Instrumente) L.P. Compact Rotation Stage DT-80 R

Description
Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 40 deg/second Maximum Angular Resolution: 0.004 deg Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional Open Aperture: 40 millimeters
Request a Quote Datasheet
Description
Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 40 deg/second Maximum Angular Resolution: 0.004 deg Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional Open Aperture: 40 millimeters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Rotation Stage - DT-80 R - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Rotation Stage
DT-80 R
Compact Rotation Stage DT-80 R
Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 40 deg/second Maximum Angular Resolution: 0.004 deg Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional Open Aperture: 40 millimeters
  • Unlimited Rotation Range
  • Maximum Payload: 2 kg
  • Maximum Angular Velocity: 40 deg/second
  • Maximum Angular Resolution: 0.004 deg
  • Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional
  • Open Aperture: 40 millimeters
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number DT-80 R
Product Name Compact Rotation Stage
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Belt
Output Feedback Home Switch
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Fast Miniature Rotation Stage - U-624 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Table Position
View Details
Ultra Precision Rotation Stage - UPR-120 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Travel Limit Switches; Table Position
View Details
PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details