Bell-Everman Inc. 100mm Low Profile Precision Rotary Stage DDT100

Description
The DDT100 Rotary Axis combines affordability with accuracy and repeatability in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. The four-bolt pattern of the DDT100 allows for quick installation into your equipment and easy integration into additional Bell-Everman linear axes. A through hole is provided for bringing utilities to your payload with the absolute minimum amount of added hardware, providing for attractive packaging without sacrificing performance.
Description
The DDT100 Rotary Axis combines affordability with accuracy and repeatability in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. The four-bolt pattern of the DDT100 allows for quick installation into your equipment and easy integration into additional Bell-Everman linear axes. A through hole is provided for bringing utilities to your payload with the absolute minimum amount of added hardware, providing for attractive packaging without sacrificing performance.

Suppliers

Company
Product
Description
Supplier Links
100mm Low Profile Precision Rotary Stage - DDT100 - Bell-Everman Inc.
Goleta, CA, USA
100mm Low Profile Precision Rotary Stage
DDT100
100mm Low Profile Precision Rotary Stage DDT100
The DDT100 Rotary Axis combines affordability with accuracy and repeatability in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. The four-bolt pattern of the DDT100 allows for quick installation into your equipment and easy integration into additional Bell-Everman linear axes. A through hole is provided for bringing utilities to your payload with the absolute minimum amount of added hardware, providing for attractive packaging without sacrificing performance.

The DDT100 Rotary Axis combines affordability with accuracy and repeatability in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. The four-bolt pattern of the DDT100 allows for quick installation into your equipment and easy integration into additional Bell-Everman linear axes. A through hole is provided for bringing utilities to your payload with the absolute minimum amount of added hardware, providing for attractive packaging without sacrificing performance.

Technical Specifications

  Bell-Everman Inc.
Product Category Rotary Stages
Product Number DDT100
Product Name 100mm Low Profile Precision Rotary Stage
Stage Type Rotary Positioning
Drive Type DC Servo
Drive Mechanism Direct Drive
Output Feedback Table Position
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Goniometric Stage, Lower, ±5°, 1.57 x 1.57 x 0.79 in., 6-32 & 1/4-20 - GON40-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 4.95 lbs (2.24 kg)
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details
200mm Low Profile Precision Rotary Stage - DDT200 - Bell-Everman Inc.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo
Drive Mechanism Direct Drive
View Details