ABSOPULSE Electronics Ltd. 500VA Variable AC Power Source with Sine Wave Output VFC 500

Description
Variable output voltage and frequency Electronic power factor correction (PFC) Compact size, light weight Sinusoidal output voltage Digital meters for output voltage and frequency Isolated, floating output Full electronic protection Field-proven design topology This variable AC power source has an adjustable output of 0…264Vrms range, maximum current 4Arms and maximum power of 500VA. The unit uses PWM technology to generate 500VA sine wave output with a total harmonic distortion of less than 5%. The input is power factor corrected. The output frequency is adjustable from 40 to 440Hz. It is suitable for a diverse range of industrial, engineering and academic or laboratory applications. The VFC 500 Series AC power source can be used as a compact AC-AC frequency converter. The unit is fan cooled. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control. Customized versions of this design are available.
Request a Quote
Description
Variable output voltage and frequency Electronic power factor correction (PFC) Compact size, light weight Sinusoidal output voltage Digital meters for output voltage and frequency Isolated, floating output Full electronic protection Field-proven design topology This variable AC power source has an adjustable output of 0…264Vrms range, maximum current 4Arms and maximum power of 500VA. The unit uses PWM technology to generate 500VA sine wave output with a total harmonic distortion of less than 5%. The input is power factor corrected. The output frequency is adjustable from 40 to 440Hz. It is suitable for a diverse range of industrial, engineering and academic or laboratory applications. The VFC 500 Series AC power source can be used as a compact AC-AC frequency converter. The unit is fan cooled. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control. Customized versions of this design are available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
500VA Variable AC Power Source with Sine Wave Output
VFC 500
500VA Variable AC Power Source with Sine Wave Output VFC 500
Variable output voltage and frequency Electronic power factor correction (PFC) Compact size, light weight Sinusoidal output voltage Digital meters for output voltage and frequency Isolated, floating output Full electronic protection Field-proven design topology This variable AC power source has an adjustable output of 0…264Vrms range, maximum current 4Arms and maximum power of 500VA. The unit uses PWM technology to generate 500VA sine wave output with a total harmonic distortion of less than 5%. The input is power factor corrected. The output frequency is adjustable from 40 to 440Hz. It is suitable for a diverse range of industrial, engineering and academic or laboratory applications. The VFC 500 Series AC power source can be used as a compact AC-AC frequency converter. The unit is fan cooled. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control. Customized versions of this design are available.
  • Variable output voltage and frequency
  • Electronic power factor correction (PFC)
  • Compact size, light weight
  • Sinusoidal output voltage
  • Digital meters for output voltage and frequency
  • Isolated, floating output
  • Full electronic protection
  • Field-proven design topology

This variable AC power source has an adjustable output of 0…264Vrms range, maximum current 4Arms and maximum power of 500VA. The unit uses PWM technology to generate 500VA sine wave output with a total harmonic distortion of less than 5%. The input is power factor corrected. The output frequency is adjustable from 40 to 440Hz. It is suitable for a diverse range of industrial, engineering and academic or laboratory applications. The VFC 500 Series AC power source can be used as a compact AC-AC frequency converter. The unit is fan cooled. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control. Customized versions of this design are available.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number VFC 500
Product Name 500VA Variable AC Power Source with Sine Wave Output
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details