OnLogic Inc. PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A PS1000-1-NA

Description
THE POWER YOUR PROJECT DEMANDS Advanced computing solutions require stable, reliable power. The PS1000-1 has been engineered with the power delivery challenges of industrial computing applications in mind. Delivering up to 1000W of DC power at 48V, the PS1000-1 helps you take full advantage of today's power hungry GPUs and accelerators. Forced air cooling with ball bearing fans assures all components remain cool even in conditions where shock / vibration and movement may be present. PLUG & PLAY DESIGN Internal power supplies take up valuable component space and can detrimentally impact overall system footprint. Meanwhile, traditional dedicated external industrial power supplies are not always meant specifically for PC power needs, often feature exposed power terminals and generally require installation by a licensed professional. Because of this, traditional power supplies with this amount of power output frequently have conditional use requirements that involve installation into something else, like a NEMA enclosure, which then require further evaluations for safety.The PS1000-1 gives you a plug & play option to provide your industrial computer the power you need using a standard duplex outlet. The power supply can rest on a flat surface using rubber feet, wall mount with included brackets, and even DIN mount inside electrical enclosures. TESTED FOR TOUGH ENVIRONMENTS We know how critical power delivery is to your application, which is why the PS1000-1 has undergone extensive testing and verification, IT testing EN 55035 but also including Railway EMC Immunity EN 50121-3-2, Medical Immunity 60601-1-2, and Maritime IEC 60945. It delivers impressive performance with 15kV ESD, 20V/m RF immunity, 10V conducted, and 2kV EFT. In addition, the PS1000-1 has passed shock testing for IEC 60068-2-27 (50G @ 11ms/ 30G @ 18ms half sine) as well as MIL-STD-810G Method 516.6 (40G @ 11ms sawtooth). Vibration tolerance was evaluated using IEC 60068-2-64 and MIL-STD-810G Method 514.6 requirements (5-500 Hz for 15 hours at up to 10 Grms). The shock and vibration requirements support EN 50155 railway applications. Product safety testing was performed to IEC/EN/UL 62368-1 for IT Equipment use. The product is marked with a UL LISTED safety mark as a stand alone approved device up to 70°C with no conditions of acceptability and also includes a CB Certificate. (cULus file: E535174) *Tested to 60601-1-2 4th ed & secondary isolation required such as an isolation transformer.
Request a Quote
Description
THE POWER YOUR PROJECT DEMANDS Advanced computing solutions require stable, reliable power. The PS1000-1 has been engineered with the power delivery challenges of industrial computing applications in mind. Delivering up to 1000W of DC power at 48V, the PS1000-1 helps you take full advantage of today's power hungry GPUs and accelerators. Forced air cooling with ball bearing fans assures all components remain cool even in conditions where shock / vibration and movement may be present. PLUG & PLAY DESIGN Internal power supplies take up valuable component space and can detrimentally impact overall system footprint. Meanwhile, traditional dedicated external industrial power supplies are not always meant specifically for PC power needs, often feature exposed power terminals and generally require installation by a licensed professional. Because of this, traditional power supplies with this amount of power output frequently have conditional use requirements that involve installation into something else, like a NEMA enclosure, which then require further evaluations for safety.The PS1000-1 gives you a plug & play option to provide your industrial computer the power you need using a standard duplex outlet. The power supply can rest on a flat surface using rubber feet, wall mount with included brackets, and even DIN mount inside electrical enclosures. TESTED FOR TOUGH ENVIRONMENTS We know how critical power delivery is to your application, which is why the PS1000-1 has undergone extensive testing and verification, IT testing EN 55035 but also including Railway EMC Immunity EN 50121-3-2, Medical Immunity 60601-1-2, and Maritime IEC 60945. It delivers impressive performance with 15kV ESD, 20V/m RF immunity, 10V conducted, and 2kV EFT. In addition, the PS1000-1 has passed shock testing for IEC 60068-2-27 (50G @ 11ms/ 30G @ 18ms half sine) as well as MIL-STD-810G Method 516.6 (40G @ 11ms sawtooth). Vibration tolerance was evaluated using IEC 60068-2-64 and MIL-STD-810G Method 514.6 requirements (5-500 Hz for 15 hours at up to 10 Grms). The shock and vibration requirements support EN 50155 railway applications. Product safety testing was performed to IEC/EN/UL 62368-1 for IT Equipment use. The product is marked with a UL LISTED safety mark as a stand alone approved device up to 70°C with no conditions of acceptability and also includes a CB Certificate. (cULus file: E535174) *Tested to 60601-1-2 4th ed & secondary isolation required such as an isolation transformer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
South Burlington, VT, United States
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A
PS1000-1-NA
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A PS1000-1-NA
THE POWER YOUR PROJECT DEMANDS Advanced computing solutions require stable, reliable power. The PS1000-1 has been engineered with the power delivery challenges of industrial computing applications in mind. Delivering up to 1000W of DC power at 48V, the PS1000-1 helps you take full advantage of today's power hungry GPUs and accelerators. Forced air cooling with ball bearing fans assures all components remain cool even in conditions where shock / vibration and movement may be present. PLUG & PLAY DESIGN Internal power supplies take up valuable component space and can detrimentally impact overall system footprint. Meanwhile, traditional dedicated external industrial power supplies are not always meant specifically for PC power needs, often feature exposed power terminals and generally require installation by a licensed professional. Because of this, traditional power supplies with this amount of power output frequently have conditional use requirements that involve installation into something else, like a NEMA enclosure, which then require further evaluations for safety.The PS1000-1 gives you a plug & play option to provide your industrial computer the power you need using a standard duplex outlet. The power supply can rest on a flat surface using rubber feet, wall mount with included brackets, and even DIN mount inside electrical enclosures. TESTED FOR TOUGH ENVIRONMENTS We know how critical power delivery is to your application, which is why the PS1000-1 has undergone extensive testing and verification, IT testing EN 55035 but also including Railway EMC Immunity EN 50121-3-2, Medical Immunity 60601-1-2, and Maritime IEC 60945. It delivers impressive performance with 15kV ESD, 20V/m RF immunity, 10V conducted, and 2kV EFT. In addition, the PS1000-1 has passed shock testing for IEC 60068-2-27 (50G @ 11ms/ 30G @ 18ms half sine) as well as MIL-STD-810G Method 516.6 (40G @ 11ms sawtooth). Vibration tolerance was evaluated using IEC 60068-2-64 and MIL-STD-810G Method 514.6 requirements (5-500 Hz for 15 hours at up to 10 Grms). The shock and vibration requirements support EN 50155 railway applications. Product safety testing was performed to IEC/EN/UL 62368-1 for IT Equipment use. The product is marked with a UL LISTED safety mark as a stand alone approved device up to 70°C with no conditions of acceptability and also includes a CB Certificate. (cULus file: E535174) *Tested to 60601-1-2 4th ed & secondary isolation required such as an isolation transformer.

THE POWER YOUR PROJECT DEMANDS

Advanced computing solutions require stable, reliable power. The PS1000-1 has been engineered with the power delivery challenges of industrial computing applications in mind. Delivering up to 1000W of DC power at 48V, the PS1000-1 helps you take full advantage of today's power hungry GPUs and accelerators. Forced air cooling with ball bearing fans assures all components remain cool even in conditions where shock / vibration and movement may be present.

PLUG & PLAY DESIGN

Internal power supplies take up valuable component space and can detrimentally impact overall system footprint. Meanwhile, traditional dedicated external industrial power supplies are not always meant specifically for PC power needs, often feature exposed power terminals and generally require installation by a licensed professional. Because of this, traditional power supplies with this amount of power output frequently have conditional use requirements that involve installation into something else, like a NEMA enclosure, which then require further evaluations for safety.The PS1000-1 gives you a plug & play option to provide your industrial computer the power you need using a standard duplex outlet. The power supply can rest on a flat surface using rubber feet, wall mount with included brackets, and even DIN mount inside electrical enclosures.

TESTED FOR TOUGH ENVIRONMENTS

We know how critical power delivery is to your application, which is why the PS1000-1 has undergone extensive testing and verification, IT testing EN 55035 but also including Railway EMC Immunity EN 50121-3-2, Medical Immunity 60601-1-2, and Maritime IEC 60945. It delivers impressive performance with 15kV ESD, 20V/m RF immunity, 10V conducted, and 2kV EFT. In addition, the PS1000-1 has passed shock testing for IEC 60068-2-27 (50G @ 11ms/ 30G @ 18ms half sine) as well as MIL-STD-810G Method 516.6 (40G @ 11ms sawtooth). Vibration tolerance was evaluated using IEC 60068-2-64 and MIL-STD-810G Method 514.6 requirements (5-500 Hz for 15 hours at up to 10 Grms). The shock and vibration requirements support EN 50155 railway applications. Product safety testing was performed to IEC/EN/UL 62368-1 for IT Equipment use. The product is marked with a UL LISTED safety mark as a stand alone approved device up to 70°C with no conditions of acceptability and also includes a CB Certificate. (cULus file: E535174)

*Tested to 60601-1-2 4th ed & secondary isolation required such as an isolation transformer.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Power Supplies
Product Number PS1000-1-NA
Product Name PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 20.83 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details