Infineon Technologies AG Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38807 TDA38807

Description
TDA38807 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input voltages, it is suitable for use in a broad range of applications. TDA38807 provides internal compensation, simplifying the tuning and reducing the overall design effort. Summary of Features Wide input voltage range (2.7 - 16 V) No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability
Request a Quote Datasheet
Description
TDA38807 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input voltages, it is suitable for use in a broad range of applications. TDA38807 provides internal compensation, simplifying the tuning and reducing the overall design effort. Summary of Features Wide input voltage range (2.7 - 16 V) No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38807 - TDA38807 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38807
TDA38807
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38807 TDA38807
TDA38807 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input voltages, it is suitable for use in a broad range of applications. TDA38807 provides internal compensation, simplifying the tuning and reducing the overall design effort. Summary of Features Wide input voltage range (2.7 - 16 V) No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability

TDA38807 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input voltages, it is suitable for use in a broad range of applications. TDA38807 provides internal compensation, simplifying the tuning and reducing the overall design effort.


Summary of Features

  • Wide input voltage range (2.7 - 16 V)
  • No external compensation
  • Supports both FCCM and DEM mode
  • Programmable Fsw
  • Soft start
  • OCP limit
  • Enhanced protection features

Benefits

  • Support diverse end applications
  • Compact design
  • No external components
  • Efficiency at light/full load
  • Robust design and reliability
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TDA38807
Product Name Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38807
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE2QR4765ZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - DC-DC Converters - Integrated Smart Power Stages - TLF12505 - TLF12505 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.2 to 5.5 volts
DC Output Current 90 amps
View Details