AMETEK Programmable Power DC Power Supply LM30-6

Description
The LM30-6 is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-6A Power: 180W Constant Voltage/Constant Current Operation Series/Parallel Operation 3½ Digit LED Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz The LM30-6 is a DC power supply designed for benchtop and portable applications. The LM30-6 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.
Datasheet
Description
The LM30-6 is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-6A Power: 180W Constant Voltage/Constant Current Operation Series/Parallel Operation 3½ Digit LED Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz The LM30-6 is a DC power supply designed for benchtop and portable applications. The LM30-6 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LM30-6 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LM30-6
DC Power Supply LM30-6
The LM30-6 is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-6A Power: 180W Constant Voltage/Constant Current Operation Series/Parallel Operation 3½ Digit LED Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz The LM30-6 is a DC power supply designed for benchtop and portable applications. The LM30-6 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.

The LM30-6 is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30V
  • Current: 0-6A
  • Power: 180W
  • Constant Voltage/Constant Current Operation
  • Series/Parallel Operation
  • 3½ Digit LED
  • Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz

The LM30-6 is a DC power supply designed for benchtop and portable applications. The LM30-6 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LM30-6
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details