Win Source Electronics Energy Meter Display driver circuit - WS3108 (WS97950) WS3108 (WS97950)

Description
Manufacturer: WIN SOURCE Win Source Part Number: WS3108 (WS97950) Family: Energy Meter Display driver circuit Packaging: TSSOP48 Alternative Part Number: BU97950 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: WIN SOURCE Win Source Part Number: WS3108 (WS97950) Family: Energy Meter Display driver circuit Packaging: TSSOP48 Alternative Part Number: BU97950 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Energy Meter Display driver circuit - WS3108 (WS97950) - WS3108 (WS97950) - Win Source Electronics
Laguna Hills, CA, United States
Energy Meter Display driver circuit - WS3108 (WS97950)
WS3108 (WS97950)
Energy Meter Display driver circuit - WS3108 (WS97950) WS3108 (WS97950)
Manufacturer: WIN SOURCE Win Source Part Number: WS3108 (WS97950) Family: Energy Meter Display driver circuit Packaging: TSSOP48 Alternative Part Number: BU97950 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: WIN SOURCE
Win Source Part Number: WS3108 (WS97950)
Family: Energy Meter Display driver circuit
Packaging: TSSOP48
Alternative Part Number: BU97950
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number WS3108 (WS97950)
Product Name Energy Meter Display driver circuit - WS3108 (WS97950)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC491CN - 072637-LTC491CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CG#TRPBF - 1060593-LTC1350CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#PBF - 1060757-LTC1481IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details