Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC489ISW#TRPBF 1063752-LTC489ISW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063752-LTC489ISW#TR PBF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063752-LTC489ISW#TR PBF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC489ISW#TRPBF - 1063752-LTC489ISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC489ISW#TRPBF
1063752-LTC489ISW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC489ISW#TRPBF 1063752-LTC489ISW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063752-LTC489ISW#TR PBF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063752-LTC489ISW#TRPBF
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1063752-LTC489ISW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC489ISW#TRPBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACSW#TRPBF - 124569-LT1180ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1141ACN - 041235-LT1141ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#TRPBF - 1063559-LTC4300-2IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details