Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP208EEP 1256929-SP208EEP

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256929-SP208EEP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256929-SP208EEP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP208EEP - 1256929-SP208EEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP208EEP
1256929-SP208EEP
Interface - Interface - Drivers, Receivers, Transceivers - SP208EEP 1256929-SP208EEP
Manufacturer: Sipex Corporation Win Source Part Number: 1256929-SP208EEP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 1256929-SP208EEP
Manufacturer Homepage: www.sipex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1256929-SP208EEP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP208EEP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC490CN8#PBF - 072636-LTC490CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG#TRPBF - 097275-LTC1385CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1064CN - 072426-LTC1064CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 24-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1687CS#PBF - 119359-LTC1687CS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details