Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1180AIN 1205290-LT1180AIN

Description
Manufacturer: Linear Technology Win Source Part Number: 1205290-LT1180AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1205290-LT1180AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1180AIN - 1205290-LT1180AIN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1180AIN
1205290-LT1180AIN
Interface - Interface - Drivers, Receivers, Transceivers - LT1180AIN 1205290-LT1180AIN
Manufacturer: Linear Technology Win Source Part Number: 1205290-LT1180AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1205290-LT1180AIN
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1205290-LT1180AIN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1180AIN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1181ACSW#TRPBF - 125736-LT1181ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#PBF - 1063564-LTC4301CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details