Win Source Electronics Interface - Interface - Telecom - MT9172AP1 1227992-MT9172AP1

Description
Manufacturer: Zarlink Win Source Part Number: 1227992-MT9172AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227992-MT9172AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9172AP1 - 1227992-MT9172AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9172AP1
1227992-MT9172AP1
Interface - Interface - Telecom - MT9172AP1 1227992-MT9172AP1
Manufacturer: Zarlink Win Source Part Number: 1227992-MT9172AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Zarlink
Win Source Part Number: 1227992-MT9172AP1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227992-MT9172AP1
Product Name Interface - Interface - Telecom - MT9172AP1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF - 020659-LTC4308CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details