Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - BRR1A16P

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: BRF1A Alternative Parts (Cross-Reference): FIN1532MX_NF40; FIN1532M; FIN1532MTC; FIN1532MX_Q; Introduction Date: October 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: BRF1A Alternative Parts (Cross-Reference): FIN1532MX_NF40; FIN1532M; FIN1532MTC; FIN1532MX_Q; Introduction Date: October 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BRR1A16P -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BRR1A16P
Interface - Interface - Drivers, Receivers, Transceivers - BRR1A16P
Manufacturer: Others Technical Support: Please contact us for details. Family Name: BRF1A Alternative Parts (Cross-Reference): FIN1532MX_NF40; FIN1532M; FIN1532MTC; FIN1532MX_Q; Introduction Date: October 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: BRF1A
Alternative Parts (Cross-Reference): FIN1532MX_NF40; FIN1532M; FIN1532MTC; FIN1532MX_Q;
Introduction Date: October 15, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BRR1A16P
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307IMS8#PBF - 020658-LTC4307IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#PBF - 020476-LTC1485CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Specs
Supply Voltage Other; 3V ~ 10V
Package Type SOIC
View Details