Win Source Electronics Interface - Interface - Specialized - NJU6468FC1-00 1082298-NJU6468FC1-00

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082298-NJU6468FC1-0 0 Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Number of Pins: 80 Categories: Interface - Specialized Case / Package: QFP Max Input Voltage: 1.4 V Alternative Parts (Cross-Reference): LAN91C93I-MS; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Nominal Supply Current: 800 µA Max Supply Current: 800 µA
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082298-NJU6468FC1-0 0 Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Number of Pins: 80 Categories: Interface - Specialized Case / Package: QFP Max Input Voltage: 1.4 V Alternative Parts (Cross-Reference): LAN91C93I-MS; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Nominal Supply Current: 800 µA Max Supply Current: 800 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NJU6468FC1-00
1082298-NJU6468FC1-00
Interface - Interface - Specialized - NJU6468FC1-00 1082298-NJU6468FC1-00
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082298-NJU6468FC1-0 0 Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Number of Pins: 80 Categories: Interface - Specialized Case / Package: QFP Max Input Voltage: 1.4 V Alternative Parts (Cross-Reference): LAN91C93I-MS; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Nominal Supply Current: 800 µA Max Supply Current: 800 µA

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082298-NJU6468FC1-00
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Number of Pins: 80
Categories: Interface - Specialized
Case / Package: QFP
Max Input Voltage: 1.4 V
Alternative Parts (Cross-Reference): LAN91C93I-MS;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Nominal Supply Current: 800 µA
Max Supply Current: 800 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1082298-NJU6468FC1-00
Product Name Interface - Interface - Specialized - NJU6468FC1-00
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1141ACSW#TRPBF - 122201-LT1141ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1059CN - 072421-LTC1059CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 14-PDIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRPBF - 121990-LTC1694IS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details