Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN 072632-LTC486CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072632-LTC486CN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072632-LTC486CN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN - 072632-LTC486CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN
072632-LTC486CN
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN 072632-LTC486CN
Manufacturer: Linear Technology Win Source Part Number: 072632-LTC486CN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 072632-LTC486CN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072632-LTC486CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACSW#PBF - 020237-LT1180ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1331CG#TRPBF - 123782-LT1331CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V~ 5V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#PBF - 020654-LTC4300A-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details