Win Source Electronics RF Power Controller ICs - LTC1957-2EMS#PBF 1061213-LTC1957-2EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061213-LTC1957-2EMS #PBF Packaging: Tube/Rail Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061213-LTC1957-2EMS #PBF Packaging: Tube/Rail Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC1957-2EMS#PBF - 1061213-LTC1957-2EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC1957-2EMS#PBF
1061213-LTC1957-2EMS#PBF
RF Power Controller ICs - LTC1957-2EMS#PBF 1061213-LTC1957-2EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061213-LTC1957-2EMS #PBF Packaging: Tube/Rail Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061213-LTC1957-2EMS#PBF
Packaging: Tube/Rail
Features: Dual Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1061213-LTC1957-2EMS#PBF
Product Name RF Power Controller ICs - LTC1957-2EMS#PBF
Package Type SOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CNW - 072453-LTC1347CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Specialized - ISP1183BSFA - 1188695-ISP1183BSFA - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Interface - Filters - Active - LTC1565-31IS8#PBF - 1060859-LTC1565-31IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details