Win Source Electronics PMIC - PMIC - Display Drivers - HV6810WG 1182540-HV6810WG

Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182540-HV6810WG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182540-HV6810WG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HV6810WG - 1182540-HV6810WG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HV6810WG
1182540-HV6810WG
PMIC - PMIC - Display Drivers - HV6810WG 1182540-HV6810WG
Manufacturer: Supertex, Inc Win Source Part Number: 1182540-HV6810WG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Supertex, Inc
Win Source Part Number: 1182540-HV6810WG
Manufacturer Homepage: www.supertex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1182540-HV6810WG
Product Name PMIC - PMIC - Display Drivers - HV6810WG
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1130AISW#PBF - 1057900-LT1130AISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN - 072635-LTC489CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#TRPBF - 1058758-LT1791ACS#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details