Win Source Electronics Interface - Interface - Sensor and Detector Interfaces - TS4231 901196-TS4231

Description
Manufacturer: Triad Semiconductor, Inc. Win Source Part Number: 901196-TS4231 Operating Temperature Range: 0°C ~ 85°C (TA) Package: 9-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.66x1.66) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001 Other Part Number: 2574-TS4231CT, 2574-TS4231DKR, 2574-TS4231TR
Request a Quote Datasheet
Description
Manufacturer: Triad Semiconductor, Inc. Win Source Part Number: 901196-TS4231 Operating Temperature Range: 0°C ~ 85°C (TA) Package: 9-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.66x1.66) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001 Other Part Number: 2574-TS4231CT, 2574-TS4231DKR, 2574-TS4231TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - TS4231 - 901196-TS4231 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TS4231
901196-TS4231
Interface - Interface - Sensor and Detector Interfaces - TS4231 901196-TS4231
Manufacturer: Triad Semiconductor, Inc. Win Source Part Number: 901196-TS4231 Operating Temperature Range: 0°C ~ 85°C (TA) Package: 9-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.66x1.66) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001 Other Part Number: 2574-TS4231CT, 2574-TS4231DKR, 2574-TS4231TR

Manufacturer: Triad Semiconductor, Inc.
Win Source Part Number: 901196-TS4231
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 9-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.66x1.66)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2574-TS4231CT, 2574-TS4231DKR, 2574-TS4231TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 901196-TS4231
Product Name Interface - Interface - Sensor and Detector Interfaces - TS4231
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562AIG - 1207733-LTC1562AIG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 10.5V~ ±4.75V ~ 5.25V
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CNW#PBF - 072246-LT1237CNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1544IG#PBF - 1060827-LTC1544IG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details