Win Source Electronics Interface - Interface - Filters - Active - LTC1065IN8 1207092-LTC1065IN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207092-LTC1065IN8 Packaging: Tube Mounting Style: Through Hole Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LTC1065 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207092-LTC1065IN8 Packaging: Tube Mounting Style: Through Hole Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LTC1065 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1065IN8 - 1207092-LTC1065IN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1065IN8
1207092-LTC1065IN8
Interface - Interface - Filters - Active - LTC1065IN8 1207092-LTC1065IN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207092-LTC1065IN8 Packaging: Tube Mounting Style: Through Hole Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LTC1065 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207092-LTC1065IN8
Packaging: Tube
Mounting Style: Through Hole
Filter Type: Bessel, Low Pass Switched Capacitor
Filter Order: 5th
Frequency - Cutoff or Center: 50kHz
Number of Filters: 1
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1065
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.37V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207092-LTC1065IN8
Product Name Interface - Interface - Filters - Active - LTC1065IN8
Supply Voltage Other; ±2.37V ~ 8V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#PBF - 1060757-LTC1481IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details