Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN 1207449-LTC1390CN

Description
Manufacturer: Linear Technology Win Source Part Number: 1207449-LTC1390CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC74VHC4051DR2G; LTC1390CN#TR; LTC1390CN; LTC1391CN#TRM; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207449-LTC1390CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC74VHC4051DR2G; LTC1390CN#TR; LTC1390CN; LTC1391CN#TRM; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN - 1207449-LTC1390CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN
1207449-LTC1390CN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN 1207449-LTC1390CN
Manufacturer: Linear Technology Win Source Part Number: 1207449-LTC1390CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC74VHC4051DR2G; LTC1390CN#TR; LTC1390CN; LTC1391CN#TRM; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207449-LTC1390CN
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC74VHC4051DR2G; LTC1390CN#TR; LTC1390CN; LTC1391CN#TRM;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207449-LTC1390CN
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - LT1684IS#PBF - 118504-LT1684IS#PBF - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1544IG#PBF - 1060827-LTC1544IG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC489ISW#TRPBF - 1063752-LTC489ISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details