Win Source Electronics Interface - Interface - Signal Terminators - LTC1344ACG#PBF 020459-LTC1344ACG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020459-LTC1344ACG#PB F Packaging: Tube/Rail Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020459-LTC1344ACG#PB F Packaging: Tube/Rail Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LTC1344ACG#PBF - 020459-LTC1344ACG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LTC1344ACG#PBF
020459-LTC1344ACG#PBF
Interface - Interface - Signal Terminators - LTC1344ACG#PBF 020459-LTC1344ACG#PBF
Manufacturer: Linear Technology Win Source Part Number: 020459-LTC1344ACG#PB F Packaging: Tube/Rail Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 020459-LTC1344ACG#PBF
Packaging: Tube/Rail
Type: Cable
Mounting: SMD (SMT)
Number of Terminations: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 020459-LTC1344ACG#PBF
Product Name Interface - Interface - Signal Terminators - LTC1344ACG#PBF
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CG - 072451-LTC1338CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#PBF - 122226-LTC4300-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CSW#PBF - 122006-LT1237CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details