Win Source Electronics Interface - Interface - Telecom - MT90401AB1 1227943-MT90401AB1

Description
Manufacturer: Zarlink Win Source Part Number: 1227943-MT90401AB1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227943-MT90401AB1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90401AB1 - 1227943-MT90401AB1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90401AB1
1227943-MT90401AB1
Interface - Interface - Telecom - MT90401AB1 1227943-MT90401AB1
Manufacturer: Zarlink Win Source Part Number: 1227943-MT90401AB1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227943-MT90401AB1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227943-MT90401AB1
Product Name Interface - Interface - Telecom - MT90401AB1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#PBF - 122226-LTC4300-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - LTC6820HMS#PBF - 1064072-LTC6820HMS#PBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type SOP; 16-MSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR - 041250-LTC1543CGTR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details