Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#PBF 783035-LTC2871CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783035-LTC2871CUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 130mV Data Rate: 20Mbps Family Name: LTC2871 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MAX3162CAI+T; LTC2870CUFD#TRPBF; LTC2871CUHF#PBF; LTC2870IUFD#TRPBF; MAX3162EAI+; MAX3162EAI+T; MAX3162EEAI; MAX3162EEAI-T; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783035-LTC2871CUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 130mV Data Rate: 20Mbps Family Name: LTC2871 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MAX3162CAI+T; LTC2870CUFD#TRPBF; LTC2871CUHF#PBF; LTC2870IUFD#TRPBF; MAX3162EAI+; MAX3162EAI+T; MAX3162EEAI; MAX3162EEAI-T; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#PBF - 783035-LTC2871CUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#PBF
783035-LTC2871CUHF#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#PBF 783035-LTC2871CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783035-LTC2871CUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 130mV Data Rate: 20Mbps Family Name: LTC2871 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MAX3162CAI+T; LTC2870CUFD#TRPBF; LTC2871CUHF#PBF; LTC2870IUFD#TRPBF; MAX3162EAI+; MAX3162EAI+T; MAX3162EEAI; MAX3162EEAI-T; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783035-LTC2871CUHF#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 130mV
Data Rate: 20Mbps
Family Name: LTC2871
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): MAX3162CAI+T; LTC2870CUFD#TRPBF; LTC2871CUHF#PBF; LTC2870IUFD#TRPBF; MAX3162EAI+; MAX3162EAI+T; MAX3162EEAI; MAX3162EEAI-T;
Introduction Date: December 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 783035-LTC2871CUHF#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2871CUHF#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CDC#TRPBF - 1063595-LTC4311CDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Filters - Active - LTC1264-7CN - 072444-LTC1264-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 14-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details