Win Source Electronics Interface - Interface - Signal Terminators - LTC1344CG 1207410-LTC1344CG

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207410-LTC1344CG Packaging: Tube Type: Cable Mounting Style: SMD Number of Terminations: 6 Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LTC1344 Manufacturer Pack Quantity: 59 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207410-LTC1344CG Packaging: Tube Type: Cable Mounting Style: SMD Number of Terminations: 6 Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LTC1344 Manufacturer Pack Quantity: 59 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LTC1344CG - 1207410-LTC1344CG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LTC1344CG
1207410-LTC1344CG
Interface - Interface - Signal Terminators - LTC1344CG 1207410-LTC1344CG
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207410-LTC1344CG Packaging: Tube Type: Cable Mounting Style: SMD Number of Terminations: 6 Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LTC1344 Manufacturer Pack Quantity: 59 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207410-LTC1344CG
Packaging: Tube
Type: Cable
Mounting Style: SMD
Number of Terminations: 6
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LTC1344
Manufacturer Pack Quantity: 59
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207410-LTC1344CG
Product Name Interface - Interface - Signal Terminators - LTC1344CG
Supply Voltage Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF - 1058757-LT1791ACS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491CN - 072637-LTC491CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LT1568IGN#PBF - 072287-LT1568IGN#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Filters - Active - LTC1069-1IS8#PBF - 020448-LTC1069-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details