Win Source Electronics Interface - Interface - Telecom - CPC7591BATR 1162862-CPC7591BATR

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162862-CPC7591BATR Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162862-CPC7591BATR Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7591BATR - 1162862-CPC7591BATR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7591BATR
1162862-CPC7591BATR
Interface - Interface - Telecom - CPC7591BATR 1162862-CPC7591BATR
Manufacturer: Clare, Inc. Win Source Part Number: 1162862-CPC7591BATR Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Clare, Inc.
Win Source Part Number: 1162862-CPC7591BATR
Manufacturer Homepage: www.clare.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162862-CPC7591BATR
Product Name Interface - Interface - Telecom - CPC7591BATR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CG#TRPBF - 1060593-LTC1350CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN#PBF - 072634-LTC487CN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485IS8#TRPBF - 020477-LTC1485IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF - 1057671-LT1032ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details