Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CN 1207423-LTC1349CN

Description
Manufacturer: Linear Technology Win Source Part Number: 1207423-LTC1349CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207423-LTC1349CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CN - 1207423-LTC1349CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CN
1207423-LTC1349CN
Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CN 1207423-LTC1349CN
Manufacturer: Linear Technology Win Source Part Number: 1207423-LTC1349CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207423-LTC1349CN
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207423-LTC1349CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRPBF - 116582-LTC4311CSC6#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG-TR - 072455-LTC1385CG-TR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Specialized - NJU7342RB1-TE1 - 1151025-NJU7342RB1-TE1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details