Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IMS8-1#TRPBF 117973-LTC2856IMS8-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117973-LTC2856IMS8-1 #TRPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117973-LTC2856IMS8-1 #TRPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IMS8-1#TRPBF - 117973-LTC2856IMS8-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IMS8-1#TRPBF
117973-LTC2856IMS8-1#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IMS8-1#TRPBF 117973-LTC2856IMS8-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117973-LTC2856IMS8-1 #TRPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 117973-LTC2856IMS8-1#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 117973-LTC2856IMS8-1#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IMS8-1#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF - 1059533-LT3669EUFD#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 7.5 V ~ 40 V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF - 110554-LTC1565-31IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CGN#PBF - 020660-LTC4309CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details