Manufacturer: Linear Technology
Win Source Part Number: 782062-LTC1569CS8-6#
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 10th
Frequency - Cutoff or Center: 64kHz
Number of Filters: 1
Family Name: LTC1569-6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1569CS8-6#TR; LTC1569CS8-6; LTC1569CS8-6#TRPBF; LTC1569IS8-6#TR;
Introduction Date: September 08, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 782062-LTC1569CS8-6#PBF |
| Product Name | Interface - Interface - Filters - Active - LTC1569CS8-6#PBF |
| Package Type | SOIC |