Win Source Electronics Interface - Interface - Telecom - MT88E45BSR 1227881-MT88E45BSR

Description
Manufacturer: Zarlink Win Source Part Number: 1227881-MT88E45BSR Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227881-MT88E45BSR Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88E45BSR - 1227881-MT88E45BSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88E45BSR
1227881-MT88E45BSR
Interface - Interface - Telecom - MT88E45BSR 1227881-MT88E45BSR
Manufacturer: Zarlink Win Source Part Number: 1227881-MT88E45BSR Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227881-MT88E45BSR
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227881-MT88E45BSR
Product Name Interface - Interface - Telecom - MT88E45BSR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-1IS8#PBF - 020448-LTC1069-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081ISW#PBF - 121308-LT1081ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1133ACN - 072213-LT1133ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details