Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU211D 1231406-NJU211D

Description
Manufacturer: New Japan Radio Win Source Part Number: 1231406-NJU211D Manufacturer Homepage: www.njr.co.jp/index_ e.htm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: New Japan Radio Win Source Part Number: 1231406-NJU211D Manufacturer Homepage: www.njr.co.jp/index_ e.htm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU211D - 1231406-NJU211D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU211D
1231406-NJU211D
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU211D 1231406-NJU211D
Manufacturer: New Japan Radio Win Source Part Number: 1231406-NJU211D Manufacturer Homepage: www.njr.co.jp/index_ e.htm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: New Japan Radio
Win Source Part Number: 1231406-NJU211D
Manufacturer Homepage: www.njr.co.jp/index_e.htm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1231406-NJU211D
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU211D
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Filters - Active - LTC1563-2IGN - 1207738-LTC1563-2IGN - Win Source Electronics
Specs
Supply Voltage Other; 2.7V ~ 11V~ ±2.7V ~ 5.5V
Package Type SSOP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#PBF - 1063558-LTC4300-2IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details