Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS 002091-ISP1110VHTS

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 002091-ISP1110VHTS Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 700mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HBCC (3x3) Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): MAX13342EETD+; ISP1110VHTM; STOTG04ESQTR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 002091-ISP1110VHTS Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 700mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HBCC (3x3) Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): MAX13342EETD+; ISP1110VHTM; STOTG04ESQTR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS
002091-ISP1110VHTS
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS 002091-ISP1110VHTS
Manufacturer: ST-Ericsson Inc Win Source Part Number: 002091-ISP1110VHTS Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 700mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HBCC (3x3) Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): MAX13342EETD+; ISP1110VHTM; STOTG04ESQTR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 002091-ISP1110VHTS
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 700mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-HBCC (3x3)
Supply Voltage - Operating: 4 V to 5.5 V
Alternative Parts (Cross-Reference): MAX13342EETD+; ISP1110VHTM; STOTG04ESQTR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 002091-ISP1110VHTS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC486CSW#TRPBF - 126447-LTC486CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2854HDD - 1208573-LTC2854HDD - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 20000 kbps
View Details