Win Source Electronics Interface - Interface - Filters - Active - LTC1264CN 1207277-LTC1264CN

Description
Manufacturer: Linear Technology Win Source Part Number: 1207277-LTC1264CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207277-LTC1264CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1264CN - 1207277-LTC1264CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1264CN
1207277-LTC1264CN
Interface - Interface - Filters - Active - LTC1264CN 1207277-LTC1264CN
Manufacturer: Linear Technology Win Source Part Number: 1207277-LTC1264CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207277-LTC1264CN
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207277-LTC1264CN
Product Name Interface - Interface - Filters - Active - LTC1264CN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCDD#PBF - 020657-LTC4301LCDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180AISW#PBF - 020238-LT1180AISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details