Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#PBF 781872-LTC1334IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781872-LTC1334IG#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1334 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1334IG#TR; LTC1334IG; LTC1334IN; LTC1334IN#PBF; Introduction Date: January 31, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781872-LTC1334IG#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1334 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1334IG#TR; LTC1334IG; LTC1334IN; LTC1334IN#PBF; Introduction Date: January 31, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#PBF - 781872-LTC1334IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#PBF
781872-LTC1334IG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#PBF 781872-LTC1334IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 781872-LTC1334IG#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS485 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1334 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1334IG#TR; LTC1334IG; LTC1334IN; LTC1334IN#PBF; Introduction Date: January 31, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781872-LTC1334IG#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS232, RS485
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 70mV
Family Name: LTC1334
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1334IG#TR; LTC1334IG; LTC1334IN; LTC1334IN#PBF;
Introduction Date: January 31, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781872-LTC1334IG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CGN#PBF - 072542-LTC2861CGN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRMPBF - 020499-LTC1694CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TSOT-23-5
View Details