Win Source Electronics Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF 1060343-LTC1064-7CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060343-LTC1064-7CSW #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±2.37 V to 8 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060343-LTC1064-7CSW #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±2.37 V to 8 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF
1060343-LTC1064-7CSW#TRPBF
Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF 1060343-LTC1064-7CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060343-LTC1064-7CSW #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±2.37 V to 8 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060343-LTC1064-7CSW#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 100kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: ±2.37 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060343-LTC1064-7CSW#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC490CN8#PBF - 072636-LTC490CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF - 110554-LTC1565-31IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC488ISW#PBF - 1063748-LTC488ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details