Win Source Electronics Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1084412-PCT303A-C

Description
Win Source Part Number: 1084412-PCT303A-C Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-PCT303A-C,CONCO NPCT303A-C RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1084412-PCT303A-C Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-PCT303A-C,CONCO NPCT303A-C RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1084412-PCT303A-C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1084412-PCT303A-C
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1084412-PCT303A-C
Win Source Part Number: 1084412-PCT303A-C Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Conexant Other Names: 2156-PCT303A-C,CONCO NPCT303A-C RoHS Status: Not applicable

Win Source Part Number: 1084412-PCT303A-C
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Conexant
Other Names: 2156-PCT303A-C,CONCONPCT303A-C
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1084412-PCT303A-C
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Terminators - LTC1344AIG#PBF - 020460-LTC1344AIG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3CMS8#PBF - 020656-LTC4300A-3CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#TRPBF - 125544-LTC4301CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details