Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CN8 1207640-LTC1485CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1207640-LTC1485CN8 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): SN75ALS176AP; LT1785IN8; LTC1485CN8 PBF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207640-LTC1485CN8 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): SN75ALS176AP; LT1785IN8; LTC1485CN8 PBF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CN8 - 1207640-LTC1485CN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CN8
1207640-LTC1485CN8
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CN8 1207640-LTC1485CN8
Manufacturer: Linear Technology Win Source Part Number: 1207640-LTC1485CN8 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): SN75ALS176AP; LT1785IN8; LTC1485CN8 PBF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207640-LTC1485CN8
Manufacturer Homepage: www.linear.com
Alternative Parts (Cross-Reference): SN75ALS176AP; LT1785IN8; LTC1485CN8 PBF;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207640-LTC1485CN8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CN8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CS8#PBF - 020478-LTC1487CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#PBF - 1063564-LTC4301CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details