Win Source Electronics RF Power Controller ICs - LTC1757A-1EMS8#TRPBF 1061108-LTC1757A-1EMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061108-LTC1757A-1EM S8#TRPBF Packaging: Reel - TR Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061108-LTC1757A-1EM S8#TRPBF Packaging: Reel - TR Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC1757A-1EMS8#TRPBF - 1061108-LTC1757A-1EMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC1757A-1EMS8#TRPBF
1061108-LTC1757A-1EMS8#TRPBF
RF Power Controller ICs - LTC1757A-1EMS8#TRPBF 1061108-LTC1757A-1EMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061108-LTC1757A-1EM S8#TRPBF Packaging: Reel - TR Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061108-LTC1757A-1EMS8#TRPBF
Packaging: Reel - TR
Features: Single Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1061108-LTC1757A-1EMS8#TRPBF
Product Name RF Power Controller ICs - LTC1757A-1EMS8#TRPBF
Package Type SOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1061ACN - 072423-LTC1061ACN - Win Source Electronics
Specs
Supply Voltage Other; 4.74 V ~ 16 V~ ±2.37 V ~ 8 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Filters - Active - LTC1562ACG#PBF - 1060850-LTC1562ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16#PBF - 020201-LT1039CN16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details