Win Source Electronics Interface - Interface - Filters - Active - LTC1264CSW#TRPBF 144255-LTC1264CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144255-LTC1264CSW#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-SOIC Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144255-LTC1264CSW#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-SOIC Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1264CSW#TRPBF - 144255-LTC1264CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1264CSW#TRPBF
144255-LTC1264CSW#TRPBF
Interface - Interface - Filters - Active - LTC1264CSW#TRPBF 144255-LTC1264CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 144255-LTC1264CSW#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-SOIC Supply Voltage - Operating: ±2.37 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 144255-LTC1264CSW#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 2nd
Frequency - Cutoff or Center: 250kHz
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 24-SOIC
Supply Voltage - Operating: ±2.37 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 144255-LTC1264CSW#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1264CSW#TRPBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF - 072626-LTC4311CSC6#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039ISW#PBF - 1057690-LT1039ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details