Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1181AIN 1205293-LT1181AIN

Description
Manufacturer: Linear Technology Win Source Part Number: 1205293-LT1181AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1205293-LT1181AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1181AIN - 1205293-LT1181AIN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1181AIN
1205293-LT1181AIN
Interface - Interface - Drivers, Receivers, Transceivers - LT1181AIN 1205293-LT1181AIN
Manufacturer: Linear Technology Win Source Part Number: 1205293-LT1181AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1205293-LT1181AIN
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1205293-LT1181AIN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1181AIN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF - 072626-LTC4311CSC6#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791CN - 072332-LT1791CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details