Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF 111778-LTC1694CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111778-LTC1694CS5#TR PBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Family Name: LTC1694 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): AMB0582C1RJ; TCA4311AD; PCA9521DP,118; PI3EQX6801ZDE; Introduction Date: April 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111778-LTC1694CS5#TR PBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Family Name: LTC1694 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): AMB0582C1RJ; TCA4311AD; PCA9521DP,118; PI3EQX6801ZDE; Introduction Date: April 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF - 111778-LTC1694CS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF
111778-LTC1694CS5#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF 111778-LTC1694CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111778-LTC1694CS5#TR PBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Family Name: LTC1694 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): AMB0582C1RJ; TCA4311AD; PCA9521DP,118; PI3EQX6801ZDE; Introduction Date: April 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 111778-LTC1694CS5#TRPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Family Name: LTC1694
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 60μA
Alternative Parts (Cross-Reference): AMB0582C1RJ; TCA4311AD; PCA9521DP,118; PI3EQX6801ZDE;
Introduction Date: April 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 111778-LTC1694CS5#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1519CS#PBF - 1060800-LTC1519CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Signal Terminators - LTC1344AIG#PBF - 020460-LTC1344AIG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CS8#TRPBF - 020479-LTC1487CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details