Win Source Electronics Interface - Interface - Telecom - CPC1465M 1162826-CPC1465M

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162826-CPC1465M Manufacturer Homepage: www.clare.com Alternative Parts (Cross-Reference): MAX13174ECAG+; CPC1465MTR; CPC1465M; MAX13174ECAG+T; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162826-CPC1465M Manufacturer Homepage: www.clare.com Alternative Parts (Cross-Reference): MAX13174ECAG+; CPC1465MTR; CPC1465M; MAX13174ECAG+T; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC1465M - 1162826-CPC1465M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC1465M
1162826-CPC1465M
Interface - Interface - Telecom - CPC1465M 1162826-CPC1465M
Manufacturer: Clare, Inc. Win Source Part Number: 1162826-CPC1465M Manufacturer Homepage: www.clare.com Alternative Parts (Cross-Reference): MAX13174ECAG+; CPC1465MTR; CPC1465M; MAX13174ECAG+T; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1162826-CPC1465M
Manufacturer Homepage: www.clare.com
Alternative Parts (Cross-Reference): MAX13174ECAG+; CPC1465MTR; CPC1465M; MAX13174ECAG+T;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162826-CPC1465M
Product Name Interface - Interface - Telecom - CPC1465M
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1132ACSW#PBF - 115939-LT1132ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1141ACN - 041235-LT1141ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details