Win Source Electronics Interface - Interface - Filters - Active - LTC1064-2CSW#PBF 1060337-LTC1064-2CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060337-LTC1064-2CSW #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±2.37 V to 8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060337-LTC1064-2CSW #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±2.37 V to 8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-2CSW#PBF - 1060337-LTC1064-2CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-2CSW#PBF
1060337-LTC1064-2CSW#PBF
Interface - Interface - Filters - Active - LTC1064-2CSW#PBF 1060337-LTC1064-2CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060337-LTC1064-2CSW #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±2.37 V to 8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1060337-LTC1064-2CSW#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 140kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: ±2.37 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060337-LTC1064-2CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1064-2CSW#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF - 1058778-LT1794IFE#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 18V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CNW#PBF - 072246-LT1237CNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details