Win Source Electronics Interface - Interface - Telecom - MT3171BE1 1227751-MT3171BE1

Description
Manufacturer: Zarlink Win Source Part Number: 1227751-MT3171BE1 Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227751-MT3171BE1 Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT3171BE1 - 1227751-MT3171BE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT3171BE1
1227751-MT3171BE1
Interface - Interface - Telecom - MT3171BE1 1227751-MT3171BE1
Manufacturer: Zarlink Win Source Part Number: 1227751-MT3171BE1 Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227751-MT3171BE1
Manufacturer Homepage: www.zarlink.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227751-MT3171BE1
Product Name Interface - Interface - Telecom - MT3171BE1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN - 072232-LT1180ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC488CSW#TRPBF - 124053-LTC488CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details