Win Source Electronics Interface - Interface - Controllers - ICS1893CKLFT 1183544-ICS1893CKLFT

Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1183544-ICS1893CKLFT Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1183544-ICS1893CKLFT Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ICS1893CKLFT - 1183544-ICS1893CKLFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ICS1893CKLFT
1183544-ICS1893CKLFT
Interface - Interface - Controllers - ICS1893CKLFT 1183544-ICS1893CKLFT
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1183544-ICS1893CKLFT Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Integrated Circuit Systems
Win Source Part Number: 1183544-ICS1893CKLFT
Manufacturer Homepage: www.icst.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1183544-ICS1893CKLFT
Product Name Interface - Interface - Controllers - ICS1893CKLFT
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#PBF - 118716-LTC1337CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF - 110554-LTC1565-31IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3CMS8#PBF - 020656-LTC4300A-3CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details