Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP3483EP 1257309-SP3483EP

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257309-SP3483EP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257309-SP3483EP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3483EP - 1257309-SP3483EP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3483EP
1257309-SP3483EP
Interface - Interface - Drivers, Receivers, Transceivers - SP3483EP 1257309-SP3483EP
Manufacturer: Sipex Corporation Win Source Part Number: 1257309-SP3483EP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1257309-SP3483EP
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257309-SP3483EP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3483EP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064CN - 072426-LTC1064CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 24-PDIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#TRPBF - 1063559-LTC4300-2IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details