Manufacturer: Linear Technology
Win Source Part Number: 1057911-LT1137AINW#P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1057911-LT1137AINW#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW#PBF |
| Device Type | Receiver; Transceiver |