Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IN8 1207624-LTC1481IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1207624-LTC1481IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207624-LTC1481IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IN8 - 1207624-LTC1481IN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IN8
1207624-LTC1481IN8
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IN8 1207624-LTC1481IN8
Manufacturer: Linear Technology Win Source Part Number: 1207624-LTC1481IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1207624-LTC1481IN8
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207624-LTC1481IN8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IN8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Filters - Active - LTC1264CSW - 1207278-LTC1264CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN#PBF - 072634-LTC487CN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details